Axial fan with aluminum housing and plastic impeller, ball bearings, and 400 Hz AC operation, housed in an 88 x 88 x 25 mm casing, weighing 200 g. Operates from -10°C to 70°C with a life expectancy of 35,000 hours at 40°C. Delivers airflow of 22.5 l/s (47.7 CFM) and operates at 3300 RPM with noise levels of 43 dB(A). Input voltage is 115 V AC. Flying leads for motor connection.
Aluminum housing, plastic impeller, ball bearings, 400 Hz AC
Aluminum housing, plastic impeller, ball bearings, 400 Hz AC
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 110VU | 110VU |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 47.7 SCFM (81.08 m³/hr) | 47.7 SCFM (81.08 m³/hr) |
| Maximum Static Pressure | 0.2600 in H2O (0.4858 Torr) | 0.2600 in H2O (0.4858 Torr) |
| Maximum Sound Level | 43 dbA | 43 dbA |
| Nominal Voltage | 115 volts | 230 volts |