The Rosenberg USA Axial Fan, part number 106ZB, features an aluminum housing and impeller, ensuring durability and lightweight performance. It operates at a nominal voltage of 115V or 200V, depending on the specific variant, and is designed for a frequency of 400 Hz. The fan utilizes a ball bearing system for reliable operation and has a life expectancy of 25,000 hours at 40°C. With an airflow capacity of 22,700 CFM and a noise level of 72 dB(A), this fan is suitable for applications requiring significant air movement. It is thermally protected and can operate within a temperature range of -10°C to 70°C. The fan is available in versions that are salt spray protected, shock and vibration protected, and meet marine specifications, making it versatile for various environments.
Aluminum housing and impeller, ball bearings, 400 Hz AC
Aluminum housing and impeller, ball bearings, 400 Hz AC
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 106ZB | 106ZB |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 57.2 SCFM (97.22 m³/hr) | 57.2 SCFM (97.22 m³/hr) |
| Maximum Static Pressure | 0.9900 in H2O (1.85 Torr) | 0.9900 in H2O (1.85 Torr) |
| Maximum Sound Level | 72 dbA | 72 dbA |
| Nominal Voltage | 230 volts | 115 volts |