The 106ZA series consists of 400 Hz axial fans with aluminum housing and impeller, ball bearings, and flying leads for motor connection. The fans operate over a temperature range of -10°C to 70°C and have a life expectancy of 25,000 hours at 40°C. They are rated for nominal airflow of 13 l/s (27.5 CFM) at 11,500 RPM, with noise levels of 51 dB(A). Variants support single-phase or three-phase operation with capacitor values of 0.15 µF or 0.47 µF for single-phase, and input power ranging from 15 W to 95 W. Weight is 170 g, and dimensions are 66.6 mm in diameter by 38 mm in height. Additional versions include salt spray, shock and vibration, thermal protection, marine, and wide temperature range options.
Aluminum housing and impeller, ball bearings, 400 Hz AC
Aluminum housing and impeller, ball bearings, 400 Hz AC
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 106ZA | 106ZA |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 27.5 SCFM (46.74 m³/hr) | 27.5 SCFM (46.74 m³/hr) |
| Maximum Static Pressure | 0.9900 in H2O (1.85 Torr) | 0.9900 in H2O (1.85 Torr) |
| Maximum Sound Level | 51 dbA | 51 dbA |
| Nominal Voltage | 115 volts | 230 volts |