The 103TX is a 400 Hz axial fan with an aluminum housing and impeller, ball bearings, and flying leads for motor connection. It measures 80 x 80 x 50 mm and weighs 480 g. Nominal airflow is 60 l/s (127.1 CFM) at 23,000 RPM, with a noise level of 80 dB(A). It operates at 115 V or 200 V, with a starting current of 1050 mA or 580 mA respectively, and an operating temperature range of -10°C to 70°C. The fan has a rated L-10 life of 25,000 hours at 40°C.
Aluminum housing and impeller, ball bearings, 400 Hz AC
Aluminum housing and impeller, ball bearings, 400 Hz AC
| Rosenberg USA | Rosenberg USA | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 103TX | 103TX |
| Product Name | Axial Fan | Axial Fan |
| Application | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers | Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers |
| Maximum Air Flow | 127 SCFM (216 m³/hr) | 127 SCFM (216 m³/hr) |
| Maximum Static Pressure | 0.9900 in H2O (1.85 Torr) | 0.9900 in H2O (1.85 Torr) |
| Maximum Sound Level | 80 dbA | 80 dbA |
| Nominal Voltage | 230 volts | 115 volts |