Available in 2 sizes with 4 pressure ratings, low pressure drops
| Rosedale Products, Inc. | |
|---|---|
| Product Category | Strainers |
| Product Number | Model 4 |
| Strainer Style | Strainer Assembly |
| Strainer Type | Simplex Basket |
| Applications | General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water |
| Features | Magnetic Inserts (optional feature); Sanitary (optional feature) |
| Media | Liquid |