Rose
General Purpose Enclosures
772100000
Description
Rose 772100000 Enclosure
Request a Quote
Email Supplier
Description
Rose 772100000 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1588321 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.28 inch (185 mm)
|
|
Width
|
4.13 inch (105 mm)
|
|
Depth
|
2.2 inch (56 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Console Enclosures
Shape
Rectangular
Length
4.01 inch (102 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
10.25 inch (260 mm)
Width
3.25 inch (82.55 mm)
View Details
5 suppliers
Type
Electronic and Instrument Enclosures
Material
ABS
View Details