Rose Electrical/industrial Enclosure, Alum; Enclosure Type Rose 41216080

Description
ELECTRICAL/INDUSTRIA L ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:120mm; External Depth - Metric:72.4mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ELECTRICAL/INDUSTRIA L ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:120mm; External Depth - Metric:72.4mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electrical/industrial Enclosure, Alum; Enclosure Type Rose - 03AH6749 - Newark, An Avnet Company
Chicago, IL, United States
Electrical/industrial Enclosure, Alum; Enclosure Type Rose
03AH6749
Electrical/industrial Enclosure, Alum; Enclosure Type Rose 03AH6749
ELECTRICAL/INDUSTRIA L ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:120mm; External Depth - Metric:72.4mm; IP Rating:IP66 RoHS Compliant: Yes

ELECTRICAL/INDUSTRIAL ENCLOSURE, ALUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:120mm; External Depth - Metric:72.4mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03AH6749
Product Name Electrical/industrial Enclosure, Alum; Enclosure Type Rose
Length 6.3 inch (160 mm)
Width 4.72 inch (120 mm)
Depth 2.85 inch (72.4 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details