Rose Enclosure 295001000

Description
ENCLOSURE, HANDHELD, YELLOW, POLYESTER (PET), 116.1MM HEIGHT, 164MM WIDTH, 295MM DEPTH, IP RATING:IP66, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE, HANDHELD, YELLOW, POLYESTER (PET), 116.1MM HEIGHT, 164MM WIDTH, 295MM DEPTH, IP RATING:IP66, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 136781634 - Radwell International
Willingboro, NJ, United States
Enclosure
136781634
Enclosure 136781634
ENCLOSURE, HANDHELD, YELLOW, POLYESTER (PET), 116.1MM HEIGHT, 164MM WIDTH, 295MM DEPTH, IP RATING:IP66, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, HANDHELD, YELLOW, POLYESTER (PET), 116.1MM HEIGHT, 164MM WIDTH, 295MM DEPTH, IP RATING:IP66, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Handheld, Pet, Yellow; Enclosure Type Rose - 07AH1051 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Pet, Yellow; Enclosure Type Rose
07AH1051
Enclosure, Handheld, Pet, Yellow; Enclosure Type Rose 07AH1051
ENCLOSURE, HANDHELD, PET, YELLOW; Enclosure Type:Handheld; Enclosure Material:Polyester (PET); External Height - Metric:116.1mm; External Width - Metric:164mm; External Depth - Metric:295mm; IP Rating:IP66; Body Color:Yellow RoHS Compliant: Yes

ENCLOSURE, HANDHELD, PET, YELLOW; Enclosure Type:Handheld; Enclosure Material:Polyester (PET); External Height - Metric:116.1mm; External Width - Metric:164mm; External Depth - Metric:295mm; IP Rating:IP66; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 136781634 07AH1051
Product Name Enclosure Enclosure, Handheld, Pet, Yellow; Enclosure Type Rose
Type Junction Box
Length 4.57 inch (116 mm)
Width 6.46 inch (164 mm)
Depth 11.61 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosures - handCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.14 to 3.93 inch (79.76 to 99.82 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details