Rose Hand Held Enclosures 292120000

Description
IP65 polyamide handheld box,85x115x191mm
Request a Quote
Description
IP65 polyamide handheld box,85x115x191mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 1869973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
1869973
Hand Held Enclosures 1869973
IP65 polyamide handheld box,85x115x191mm

IP65 polyamide handheld box,85x115x191mm

Supplier's Site
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose - 07AH1045 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose
07AH1045
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose 07AH1045
ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:115mm; External Depth - Metric:206mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:115mm; External Depth - Metric:206mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1869973 07AH1045
Product Name Hand Held Enclosures Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose
Shape Rectangular
Length 3.35 inch (85 mm) 3.35 inch (85.1 mm)
Width 4.53 inch (115 mm) 4.53 inch (115 mm)
Depth 7.52 inch (191 mm) 8.11 inch (206 mm)
Material Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details