Rose Hand Held Enclosures 292110000

Description
IP65 polyamide handheld box,85x85x191mm
Request a Quote
Description
IP65 polyamide handheld box,85x85x191mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 1869951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
1869951
Hand Held Enclosures 1869951
IP65 polyamide handheld box,85x85x191mm

IP65 polyamide handheld box,85x85x191mm

Supplier's Site
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose - 07AH1044 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose
07AH1044
Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose 07AH1044
ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:85mm; External Depth - Metric:201mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

ENCLOSURE, HANDHELD, NYLON, YELLOW; Enclosure Type:Handheld; Enclosure Material:Nylon; External Height - Metric:85.1mm; External Width - Metric:85mm; External Depth - Metric:201mm; IP Rating:IP65; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1869951 07AH1044
Product Name Hand Held Enclosures Enclosure, Handheld, Nylon, Yellow; Enclosure Type Rose
Shape Rectangular
Length 3.35 inch (85 mm) 3.35 inch (85.1 mm)
Width 3.35 inch (85 mm) 3.35 inch (85 mm)
Depth 7.52 inch (191 mm) 7.91 inch (201 mm)
Material Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details