Rose Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose 291310000

Description
ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:440mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:440mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose - 07AH1043 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose
07AH1043
Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose 07AH1043
ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:440mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes

ENCLOSURE, HANDHELD, NYLON6/PVC, BLK/YEL; Enclosure Type:Handheld; External Height - Metric:75.9mm; External Width - Metric:191mm; External Depth - Metric:440mm; IP Rating:IP65; Body Color:Black, Yellow; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1043
Product Name Enclosure, Handheld, Nylon6/pvc, Blk/yel; Enclosure Type Rose
Length 2.99 inch (75.9 mm)
Width 7.52 inch (191 mm)
Depth 17.32 inch (440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 12.99 inch (330 mm)
View Details
3 suppliers
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details