Rose Enclosure, Handheld, Abs, Blue; Enclosure Type Rose 2701060000

Description
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:97mm; External Depth - Metric:229mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:97mm; External Depth - Metric:229mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose - 07AH1036 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose
07AH1036
Enclosure, Handheld, Abs, Blue; Enclosure Type Rose 07AH1036
ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:97mm; External Depth - Metric:229mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:97mm; External Depth - Metric:229mm; IP Rating:IP40; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1036
Product Name Enclosure, Handheld, Abs, Blue; Enclosure Type Rose
Length 2.09 inch (53.1 mm)
Width 3.82 inch (97 mm)
Depth 9.02 inch (229 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-409 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
5 suppliers
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details