Rose Hand Held Enclosures 270102000

Description
Taguan 130 flat enclosure,125x80x28. 5mm
Request a Quote
Description
Taguan 130 flat enclosure,125x80x28. 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosures - 3438032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
3438032
Hand Held Enclosures 3438032
Taguan 130 flat enclosure,125x80x28. 5mm

Taguan 130 flat enclosure,125x80x28.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 3438032
Product Name Hand Held Enclosures
Shape Rectangular
Length 4.92 inch (125 mm)
Width 3.15 inch (80 mm)
Depth 1.12 inch (28.5 mm)
Material Polycarbonate; ABS; Abs
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details