Rose Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 2608230600

Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose - 07AH1025 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
07AH1025
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 07AH1025
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1025
Product Name Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
Length 2.2 inch (55.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details