Rose Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 20823080

Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes
Description
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose - 07AH1007 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
07AH1007
Enclosure, Electrical/industrial, Pet; Enclosure Type Rose 07AH1007
ENCLOSURE, ELECTRICAL/INDUSTRIA L, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes

ENCLOSURE, ELECTRICAL/INDUSTRIAL, PET; Enclosure Type:Electrical / Industrial; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:74.9mm; External Width - Metric:75mm; External Depth - Metric:230mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH1007
Product Name Enclosure, Electrical/industrial, Pet; Enclosure Type Rose
Length 2.95 inch (74.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9843 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 4.29 inch (109 mm)
View Details