Rose Cross Wrenches & Control Cabinet Keys 100470040

Description
SOCKET WRENCH, SQUARE 8MM
Request a Quote
Description
SOCKET WRENCH, SQUARE 8MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cross Wrenches & Control Cabinet Keys - 2549232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cross Wrenches & Control Cabinet Keys
2549232
Cross Wrenches & Control Cabinet Keys 2549232
SOCKET WRENCH, SQUARE 8MM

SOCKET WRENCH, SQUARE 8MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2549232
Product Name Cross Wrenches & Control Cabinet Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details