Rose
General Purpose Enclosures
041624080
Description
Rose 041624080 Enclosure
Request a Quote
Email Supplier
Description
Rose 041624080 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
4202424 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.45 inch (240 mm)
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
3.19 inch (81 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
5.91 inch (150 mm)
Width
5.91 inch (150 mm)
View Details