Rose Industrial Enclosure, Aluminium, Grey; Enclosure Type Rose 04.20 28 07

Description
INDUSTRIAL ENCLOSURE, ALUMINIUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:71.1mm; External Width - Metric:280mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: Yes
Description
INDUSTRIAL ENCLOSURE, ALUMINIUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:71.1mm; External Width - Metric:280mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Enclosure, Aluminium, Grey; Enclosure Type Rose - 15J6539 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Enclosure, Aluminium, Grey; Enclosure Type Rose
15J6539
Industrial Enclosure, Aluminium, Grey; Enclosure Type Rose 15J6539
INDUSTRIAL ENCLOSURE, ALUMINIUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:71.1mm; External Width - Metric:280mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: Yes

INDUSTRIAL ENCLOSURE, ALUMINIUM, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:71.1mm; External Width - Metric:280mm; External Depth - Metric:200mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 15J6539
Product Name Industrial Enclosure, Aluminium, Grey; Enclosure Type Rose
Length 2.8 inch (71.1 mm)
Width 11.02 inch (280 mm)
Depth 7.87 inch (200 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers