Rose Wall Boxes 0212030000

Description
Rose 0212030000 Wall Box
Request a Quote
Description
Rose 0212030000 Wall Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1870074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1870074
Wall Boxes 1870074
Rose 0212030000 Wall Box

Rose 0212030000 Wall Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1870074
Product Name Wall Boxes
Type Junction Box
Width 11.81 inch (300 mm)
Depth 6.69 inch (170 mm)
Material Pet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details