Rose
General Purpose Enclosures
021032080
Description
Rose 021032080 Enclosure
Request a Quote
Email Supplier
Description
Rose 021032080 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1874565 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
12.6 inch (320 mm)
|
|
Width
|
3.94 inch (100 mm)
|
|
Depth
|
3.19 inch (81 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
8.74 inch (222 mm)
Width
3.15 inch (80 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
10 inch (254 mm)
Width
6 inch (152 mm)
View Details
4 suppliers