Rose
General Purpose Enclosures
020823080
Description
Rose 020823080 Enclosure
Request a Quote
Email Supplier
Description
Rose 020823080 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1874559 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.06 inch (230 mm)
|
|
Width
|
2.95 inch (75 mm)
|
|
Depth
|
2.97 inch (75.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Operator Station
Shape
Rectangular; T-Shaped
Length
7.87 to 10.47 inch (200 to 266 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Pushbutton Enclosures
Length
11.75 inch (298 mm)
Width
10.75 inch (273 mm)
View Details
4 suppliers