Rose
General Purpose Enclosures
020811060
Description
Rose 020811060 Enclosure
Request a Quote
Email Supplier
Description
Rose 020811060 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1042617 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.33 inch (110 mm)
|
|
Width
|
2.95 inch (75 mm)
|
|
Depth
|
2.17 inch (55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
8 inch (203 mm)
Width
8 inch (203 mm)
View Details
4 suppliers