Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
ROSE
02.08 23 08 -- ENCLOSURE, PET, 75MM X 230MM X 75MM ROHS COMPLIANT ROSE
Rose
Enclosure, Pet, 75Mm X 230Mm X 75Mm Rohs Compliant Rose
02.08 23 08
Description
ENCLOSURE, PET, 75MM X 230MM X 75MM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
ENCLOSURE, PET, 75MM X 230MM X 75MM ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pet, 75Mm X 230Mm X 75Mm Rohs Compliant Rose
90AJ7202
Enclosure, Pet, 75Mm X 230Mm X 75Mm Rohs Compliant Rose
90AJ7202
ENCLOSURE, PET, 75MM X 230MM X 75MM ROHS COMPLIANT: YES
ENCLOSURE, PET, 75MM X 230MM X 75MM ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Enclosures
Product Number
90AJ7202
Product Name
Enclosure, Pet, 75Mm X 230Mm X 75Mm Rohs Compliant Rose
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Development Board Enclosures
1263112
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.74 inch (95 mm)
View Details
Keystone Electronics Corp.
ABS Instrument Case
706
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4 inch (102 mm)
View Details
2
suppliers
Beckhoff Automation LLC
BG2000-0000 | Protection enclosure for IP67 box, 36.5 mm x 131 mm x 71 mm
View Details
Takachi Electronics Enclosure Co., Ltd.
Enclosure, Ip67, 2 Aa Battery Compartment, Handheld, 25 Mm, 88 Mm, 146 Mm Rohs Compliant Takachi
WH145-25-M2-WR
View Details