Rose
General Purpose Enclosures
01182810
Description
Rose 01182810 Enclosure
Request a Quote
Email Supplier
Description
Rose 01182810 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
385862
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
385862 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
11.02 inch (280 mm)
|
|
Width
|
7.09 inch (180 mm)
|
|
Depth
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.15 inch (80.01 mm)
View Details
4 suppliers
Type
Junction Box
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures
View Details
Shape
Rectangular
Length
40 inch (1016 mm)
Width
32 inch (813 mm)
View Details