Rose
General Purpose Enclosures
01141409
Description
Rose 01141409 Enclosure
Request a Quote
Email Supplier
Description
Rose 01141409 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
385812
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
385812 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
5.51 inch (140 mm)
|
|
Width
|
5.51 inch (140 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details