Rose
General Purpose Enclosures
01122209
Description
Rose 01122209 Enclosure
Request a Quote
Email Supplier
Description
Rose 01122209 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
222705
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
222705 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
8.66 inch (220 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
8.66 inch (220 mm)
Width
4.06 inch (103 mm)
View Details
4 suppliers
Shape
Rectangular
Length
54 inch (1372 mm)
Width
36 inch (914 mm)
View Details