Rose
General Purpose Enclosures
01061503
Description
Rose 01061503 Enclosure
Request a Quote
Email Supplier
Description
Rose 01061503 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
501840
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
501840 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
5.91 inch (150 mm)
|
|
Width
|
2.52 inch (64 mm)
|
|
Depth
|
1.34 inch (34 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Shape
Rectangular; Rounded Rectangle
Length
8.66 inch (220 mm)
View Details
5 suppliers