Rose
General Purpose Enclosures
01050503
Description
Rose 01050503 Enclosure
Request a Quote
Email Supplier
Description
Rose 01050503 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
506902
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
506902 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
1.97 inch (50 mm)
|
|
Width
|
1.77 inch (45 mm)
|
|
Depth
|
1.18 inch (30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Length
0.8858 inch (22.5 mm)
Width
3.94 inch (100 mm)
Depth
2.65 inch (67.3 mm)
View Details