Rose Enclosure, Aluminium, 80X125X57Mm; Enclosure Type Rose 01.08 13 06

Description
ENCLOSURE, ALUMINIUM, 80X125X57MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP66; Body RoHS Compliant: Yes
Description
ENCLOSURE, ALUMINIUM, 80X125X57MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP66; Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium, 80X125X57Mm; Enclosure Type Rose - 15J2607 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium, 80X125X57Mm; Enclosure Type Rose
15J2607
Enclosure, Aluminium, 80X125X57Mm; Enclosure Type Rose 15J2607
ENCLOSURE, ALUMINIUM, 80X125X57MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP66; Body RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM, 80X125X57MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:57mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP66; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 15J2607
Product Name Enclosure, Aluminium, 80X125X57Mm; Enclosure Type Rose
Length 2.24 inch (57 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 138-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-816/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers