Dynisco Photoelectric TPT463675M618

Description
SENSOR, RANGE: 7500 PSI,28 VDC,OUTPUT: 10 VDC, R-CAL: 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, RANGE: 7500 PSI,28 VDC,OUTPUT: 10 VDC, R-CAL: 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 58714899 - Radwell International
Willingboro, NJ, United States
Photoelectric
58714899
Photoelectric 58714899
SENSOR, RANGE: 7500 PSI,28 VDC,OUTPUT: 10 VDC, R-CAL: 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY

SENSOR, RANGE: 7500 PSI,28 VDC,OUTPUT: 10 VDC, R-CAL: 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 58714899
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669728 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.77 inch (45 mm)
View Details
Proximity sensor - SIEN-M12NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details