Uson, L.P. Small Pouch Leak Tester Qualipak 710 & 720

Description
Qualipak 710 & 720 are non-destructive, non-subjective leak testers for non-porous package integrity testing of sachets, small and medium sized pouches, bags, trays, and MAPs. Both the vacuum decay and vacuum force decay methods are available in the Q710 and Q720 meeting ASTM F2338-05 Standard Test Method for Non-destructive Detection of Leaks in Packages by Vacuum Decay Method. The Qualipak 710 & 720 may be used for package and process development. The sealing and leak tightness of materials when formed into packaging can be assessed from data using the optional analogue output. Valuable production time can be saved by optimizing sealing machine settings when material and specifications change. Package quality and productivity are improved by analyzing test data available when using the optional SPC-PCIV software package. Trends are identified allowing for corrective action or scheduling maintenance for the packaging line.
Datasheet
Description
Qualipak 710 & 720 are non-destructive, non-subjective leak testers for non-porous package integrity testing of sachets, small and medium sized pouches, bags, trays, and MAPs. Both the vacuum decay and vacuum force decay methods are available in the Q710 and Q720 meeting ASTM F2338-05 Standard Test Method for Non-destructive Detection of Leaks in Packages by Vacuum Decay Method. The Qualipak 710 & 720 may be used for package and process development. The sealing and leak tightness of materials when formed into packaging can be assessed from data using the optional analogue output. Valuable production time can be saved by optimizing sealing machine settings when material and specifications change. Package quality and productivity are improved by analyzing test data available when using the optional SPC-PCIV software package. Trends are identified allowing for corrective action or scheduling maintenance for the packaging line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Pouch Leak Tester - Qualipak 710 & 720 - Uson, L.P.
Houston, TX, USA
Small Pouch Leak Tester
Qualipak 710 & 720
Small Pouch Leak Tester Qualipak 710 & 720
Qualipak 710 & 720 are non-destructive, non-subjective leak testers for non-porous package integrity testing of sachets, small and medium sized pouches, bags, trays, and MAPs. Both the vacuum decay and vacuum force decay methods are available in the Q710 and Q720 meeting ASTM F2338-05 Standard Test Method for Non-destructive Detection of Leaks in Packages by Vacuum Decay Method. The Qualipak 710 & 720 may be used for package and process development. The sealing and leak tightness of materials when formed into packaging can be assessed from data using the optional analogue output. Valuable production time can be saved by optimizing sealing machine settings when material and specifications change. Package quality and productivity are improved by analyzing test data available when using the optional SPC-PCIV software package. Trends are identified allowing for corrective action or scheduling maintenance for the packaging line.

Qualipak 710 & 720 are non-destructive, non-subjective leak testers for non-porous package integrity testing of sachets, small and medium sized pouches, bags, trays, and MAPs. Both the vacuum decay and vacuum force decay methods are available in the Q710 and Q720 meeting ASTM F2338-05 Standard Test Method for Non-destructive Detection of Leaks in Packages by Vacuum Decay Method.

The Qualipak 710 & 720 may be used for package and process development. The sealing and leak tightness of materials when formed into packaging can be assessed from data using the optional analogue output. Valuable production time can be saved by optimizing sealing machine settings when material and specifications change. Package quality and productivity are improved by analyzing test data available when using the optional SPC-PCIV software package. Trends are identified allowing for corrective action or scheduling maintenance for the packaging line.

Datasheet

Technical Specifications

  Uson, L.P.
Product Category Leak Testing Equipment
Product Number Qualipak 710 & 720
Product Name Small Pouch Leak Tester
Leak Test Method Pressure Differential / Decay
Unlock Full Specs
to access all available technical data

Similar Products

Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details
ABB Ability™ Mobile gas leak detection system - MobileGuard™ - ABB Measurement & Analytics
Specs
Local Interface Computer Interface
Operating Temp 23 to 122 F (-5 to 50 C)
View Details
Flow and Leak Test Module - TM3PF - Marposs Corp
Specs
Computer Interface Options Serial Interface
View Details
MICROLEAK TEST KIT -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Leak Test Method Pressure Differential / Decay
View Details