DJ Instruments Load Cell Model SJ

Description
RANGE: 450 GRAMS. MAX FORCE: 750 GRAMS (NO DAMAGE). EXCITATION: 5.0VDC, 8 VDC MAX ACROSS EACH GAGE. ISOLATION: CIRCUIT TO ELEMENT: > 5 kMEG. MAX STORAGE TEMPERATURE: 250 DEGREES F. NOMINAL SENSITIVITY: 16 mV/V @ 150 GRAMS FOR MODEL SJ-03 TESTED WITH CIRCUIT SHOWN. BONDED GAGE RESISTANCE: 350 OHMS +/-10% AT 70 +/-2 DEGREES F. GAGE RESITANCES MUST MATCH WITHIN 3%.
Description
RANGE: 450 GRAMS. MAX FORCE: 750 GRAMS (NO DAMAGE). EXCITATION: 5.0VDC, 8 VDC MAX ACROSS EACH GAGE. ISOLATION: CIRCUIT TO ELEMENT: > 5 kMEG. MAX STORAGE TEMPERATURE: 250 DEGREES F. NOMINAL SENSITIVITY: 16 mV/V @ 150 GRAMS FOR MODEL SJ-03 TESTED WITH CIRCUIT SHOWN. BONDED GAGE RESISTANCE: 350 OHMS +/-10% AT 70 +/-2 DEGREES F. GAGE RESITANCES MUST MATCH WITHIN 3%.

Suppliers

Company
Product
Description
Supplier Links
Load Cell - Model SJ - DJ Instruments
Billerica, MA, USA
Load Cell
Model SJ
Load Cell Model SJ
RANGE: 450 GRAMS. MAX FORCE: 750 GRAMS (NO DAMAGE). EXCITATION: 5.0VDC, 8 VDC MAX ACROSS EACH GAGE. ISOLATION: CIRCUIT TO ELEMENT: > 5 kMEG. MAX STORAGE TEMPERATURE: 250 DEGREES F. NOMINAL SENSITIVITY: 16 mV/V @ 150 GRAMS FOR MODEL SJ-03 TESTED WITH CIRCUIT SHOWN. BONDED GAGE RESISTANCE: 350 OHMS +/-10% AT 70 +/-2 DEGREES F. GAGE RESITANCES MUST MATCH WITHIN 3%.
  • RANGE: 450 GRAMS.
  • MAX FORCE: 750 GRAMS (NO DAMAGE).
  • EXCITATION: 5.0VDC, 8 VDC MAX ACROSS EACH GAGE.
  • ISOLATION: CIRCUIT TO ELEMENT: > 5 kMEG.
  • MAX STORAGE TEMPERATURE: 250 DEGREES F.
  • NOMINAL SENSITIVITY: 16 mV/V @ 150 GRAMS FOR MODEL SJ-03 TESTED WITH CIRCUIT SHOWN.
  • BONDED GAGE RESISTANCE: 350 OHMS +/-10% AT 70 +/-2 DEGREES F. GAGE RESITANCES MUST MATCH WITHIN 3%.
Supplier's Site

Technical Specifications

  DJ Instruments
Product Category Force and Load Sensors
Product Number Model SJ
Product Name Load Cell
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details