Flow Technology, Inc. Carrier Amplifier CA04

Description
Description Economical signal conditioners by Flow Technology are designed for use with turbine flowmeters. The model CA04, when used with a modulated carrier (RF) pickoff, generates a carrier frequency that is modulated by the rotating blades of a turbine rotor. This eliminates the effects of magnetic drag, greatly extending the range and linearity of small meters at low flow rates. The model PA04 conditions the output of a standard magnetic pickoff by converting the low-level signal of the pickoff into clean pulse outputs. Both signal conditioners may be used with a wide range of power supply voltages and produce output pulses proportional to the rotational rate of the turbine meter rotor. The output signals may be transmitted over wire lengths in excess of 1000 feet dependent upon the environmental conditions. Features • Enhances turbine flowmeter performance • Ideal for use with high temperature pickoffs • Conditions modulated carrier or magnetic pickoffs • Long range transmission (up to1000 ft.) • 10 volts pulse output, frequency proportional to flow rate • Remote or integral mount with flowmeter • Reverse voltage protected • NEMA 4X or explosion-proof enclosures • DC-powered • RoHS approval
Datasheet
Description
Description Economical signal conditioners by Flow Technology are designed for use with turbine flowmeters. The model CA04, when used with a modulated carrier (RF) pickoff, generates a carrier frequency that is modulated by the rotating blades of a turbine rotor. This eliminates the effects of magnetic drag, greatly extending the range and linearity of small meters at low flow rates. The model PA04 conditions the output of a standard magnetic pickoff by converting the low-level signal of the pickoff into clean pulse outputs. Both signal conditioners may be used with a wide range of power supply voltages and produce output pulses proportional to the rotational rate of the turbine meter rotor. The output signals may be transmitted over wire lengths in excess of 1000 feet dependent upon the environmental conditions. Features • Enhances turbine flowmeter performance • Ideal for use with high temperature pickoffs • Conditions modulated carrier or magnetic pickoffs • Long range transmission (up to1000 ft.) • 10 volts pulse output, frequency proportional to flow rate • Remote or integral mount with flowmeter • Reverse voltage protected • NEMA 4X or explosion-proof enclosures • DC-powered • RoHS approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrier Amplifier - CA04 - Flow Technology, Inc.
Tempe, AZ, USA
Carrier Amplifier
CA04
Carrier Amplifier CA04
Description Economical signal conditioners by Flow Technology are designed for use with turbine flowmeters. The model CA04, when used with a modulated carrier (RF) pickoff, generates a carrier frequency that is modulated by the rotating blades of a turbine rotor. This eliminates the effects of magnetic drag, greatly extending the range and linearity of small meters at low flow rates. The model PA04 conditions the output of a standard magnetic pickoff by converting the low-level signal of the pickoff into clean pulse outputs. Both signal conditioners may be used with a wide range of power supply voltages and produce output pulses proportional to the rotational rate of the turbine meter rotor. The output signals may be transmitted over wire lengths in excess of 1000 feet dependent upon the environmental conditions. Features • Enhances turbine flowmeter performance • Ideal for use with high temperature pickoffs • Conditions modulated carrier or magnetic pickoffs • Long range transmission (up to1000 ft.) • 10 volts pulse output, frequency proportional to flow rate • Remote or integral mount with flowmeter • Reverse voltage protected • NEMA 4X or explosion-proof enclosures • DC-powered • RoHS approval

Description
Economical signal conditioners by Flow Technology are designed for use with turbine flowmeters. The model CA04, when used with a modulated carrier (RF) pickoff, generates a carrier frequency that is modulated by the rotating blades of a turbine rotor. This eliminates the effects of magnetic drag, greatly extending the range and linearity of small meters at low flow rates.

The model PA04 conditions the output of a standard magnetic pickoff by converting the low-level signal of the pickoff into clean pulse outputs.

Both signal conditioners may be used with a wide range of power supply voltages and produce output pulses proportional to the rotational rate of the turbine meter rotor. The output signals may be transmitted over wire lengths in excess of 1000 feet dependent upon the environmental conditions.

Features
• Enhances turbine flowmeter performance
• Ideal for use with high temperature pickoffs
• Conditions modulated carrier or magnetic pickoffs
• Long range transmission (up to1000 ft.)
• 10 volts pulse output, frequency proportional to flow rate
• Remote or integral mount with flowmeter
• Reverse voltage protected
• NEMA 4X or explosion-proof enclosures
• DC-powered
• RoHS approval

Supplier's Site Datasheet

Technical Specifications

  Flow Technology, Inc.
Product Category Signal Conditioners
Product Number CA04
Product Name Carrier Amplifier
Outputs Analog Voltage Output
User Interface None
Frequency 5-3500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Signal Conditioners - 309397 - RS Components, Ltd.
Specs
Outputs Frequency or Pulse Output; Frequency
Agency Approval NO
Inputs Current/Voltage
View Details
SCD1 Series Signal Conditioners - SCD1/G06 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details