The Dynisco ATC990 Series Process Controller is a digital, panel-mount PID closed loop controller designed for precise control of process parameters. It features a 1/4 DIN size and includes a graphical/text LCD display with a color change LED backlight for alarm notifications. The controller supports various input types, including strain gauge, thermocouple, and linear voltage or current signals, with an accuracy of ±0.1% of full range. The ATC990 is equipped with auto-tuning capabilities and can manage differential pressure when an optional secondary strain gauge input is utilized. It offers a user-friendly setup wizard for quick configuration and includes options for USB connectivity, data logging, and Modbus communication protocols (RS-485 and TCP Ethernet). The device operates within a temperature range of 32 to 122°F (0 to 50°C) and has a maximum power consumption of 15VA. It is suitable for applications such as plastics extrusion and is designed to minimize commissioning time and maintenance downtime.
Features and Benefits
Description
The ATC990 with a graphical/text LCD display is a universal input process controller with advanced functionality including Trend views as well as Digital Inputs, USB and data logging options. It provides a cost-effective way to control a single process parameter, such as for a plastics extruder. Designed to improve user efficiency many features are integrated to reduce commissioning time, simplify operation and minimize maintenance downtime. Reliably auto-tune and alarm on strain guage, DC voltage, temperature or current inputs. The ATC990 can also control differential pressure when an optional secondary strain gauge input is used. Other useful display information includes alarm set points, peak values, error conditions, and engineering unit beacons. The controller provides a quick and easy set-up which includes a step by step configuration wizard which starts automatically on the first start up. An optional 24Vdc output supply is also available.
| Dynisco | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Name | ATC990 Series Process Controller |
| Controller Type | Pressure |
| Control | Limit; Linear |
| Features | Rate Indication/ Control |
| Form Factor | Chassis |
| Interface | Digital Front Panel |