The Vector is built on a universal platform using hardware and software that is common to the entire product family. This feature increases reliability, reduces downtime and significantly lowers overall ownership costs. A key component of every Vector is the powerful Master Control Unit (MCU)
The Master Control Unit (MCU) houses the CPU and hard drive and hosts an extensive array of I/O connections. The 600 MHz MCU features 2 serial communication ports, 3 USB 2.0 connectors, 2 RJ-45 Ethernet connectors, a VGA connector, and a
PS/2 connector for an external mouse and keyboard as standard features.
The MCU is outfitted with the Windows XP™ operating system, further contributing to the extreme power and flexibility of the Vector software.
The MCU supports a variety of communication protocols including Ethernet, TCP/IP, Modbus, Interbus-S, and Profibus.
| Uson, L.P. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | 600 MHz Master Control Unit |
| Product Name | Vector |
| Control | Nonlinear |
| Features | PC-Based |
| Form Factor | Chassis |
| Interface | Computer Programmable; Network |