Machine water-cooled transformers are ideal for press, seam, rocker arm, cross wire and other welding applications. Available in various frequencies and secondary voltages. Size and capability of our Machine Transformers can be designed to meet your application’s requirements. Our standard Machine Type transformers feature:
KVA Range: 20 KVA – 500 KVA (rated at 50% duty cycle)
RWMA standard machine pad sizes and hole spacing
Primary Voltages:
480 Volts, 60Hz (7 – 1/4′ x 9 – 1/4′ and 7 – 3/4′ x 10 – 1/4′ only)
575 Volts, 60Hz
Fully encapsulated to ensure long life
Optional accessories:
Available remotely mounted Switchgear / Tap Switch
Over-temperature thermoswitches
Machine water-cooled transformers are ideal for press, seam, rocker arm, cross wire and other welding applications. Available in various frequencies and secondary voltages. Size and capability of our Machine Transformers can be designed to meet your application’s requirements. Our standard Machine Type transformers feature:
- KVA Range: 20 KVA – 500 KVA (rated at 50% duty cycle)
- RWMA standard machine pad sizes and hole spacing
- Primary Voltages:
- 480 Volts, 60Hz (7 – 1/4″ x 9 – 1/4″ and 7 – 3/4″ x 10 – 1/4″ only)
- 575 Volts, 60Hz
- Fully encapsulated to ensure long life
- Optional accessories:
- Available remotely mounted Switchgear / Tap Switch
- Over-temperature thermoswitches