RoMan Manufacturing, Inc. Fixture Type Water-Cooled Transformers

Description
Fixture type water-cooled transformers are ideal for multi-spot welding fixtures. Designed to have industry standard RWMA staggered secondary lugs, 3/8 – 16 studs for primary voltage connection, multiple selections for frequencies and secondary voltages, with primary access on five sides, over temperature thermoswitch and 1/4 – 18 NPT water connections. The size and capability of our Fixture Transformer units can be designed to meet your application’s requirements. Our standard Fixture type transformers feature: KVA Range: 25 KVA – 200 KVA (rated at 50% duty cycle) Primary Voltages: 400 Volts, 50Hz 480 Volts, 60Hz 575 Volts, 60Hz Fully encapsulated to ensure long life Optional accessories: Secondary Parallel Bar Kit Secondary Series Bar Kit Grounding Reactors Available remotely mounted Switchgear / Tap Switch Over temperature thermoswitches
Description
Fixture type water-cooled transformers are ideal for multi-spot welding fixtures. Designed to have industry standard RWMA staggered secondary lugs, 3/8 – 16 studs for primary voltage connection, multiple selections for frequencies and secondary voltages, with primary access on five sides, over temperature thermoswitch and 1/4 – 18 NPT water connections. The size and capability of our Fixture Transformer units can be designed to meet your application’s requirements. Our standard Fixture type transformers feature: KVA Range: 25 KVA – 200 KVA (rated at 50% duty cycle) Primary Voltages: 400 Volts, 50Hz 480 Volts, 60Hz 575 Volts, 60Hz Fully encapsulated to ensure long life Optional accessories: Secondary Parallel Bar Kit Secondary Series Bar Kit Grounding Reactors Available remotely mounted Switchgear / Tap Switch Over temperature thermoswitches

Suppliers

Company
Product
Description
Supplier Links
Fixture Type Water-Cooled Transformers -  - RoMan Manufacturing, Inc.
Grand Rapids, MI, USA
Fixture Type Water-Cooled Transformers
Fixture Type Water-Cooled Transformers
Fixture type water-cooled transformers are ideal for multi-spot welding fixtures. Designed to have industry standard RWMA staggered secondary lugs, 3/8 – 16 studs for primary voltage connection, multiple selections for frequencies and secondary voltages, with primary access on five sides, over temperature thermoswitch and 1/4 – 18 NPT water connections. The size and capability of our Fixture Transformer units can be designed to meet your application’s requirements. Our standard Fixture type transformers feature: KVA Range: 25 KVA – 200 KVA (rated at 50% duty cycle) Primary Voltages: 400 Volts, 50Hz 480 Volts, 60Hz 575 Volts, 60Hz Fully encapsulated to ensure long life Optional accessories: Secondary Parallel Bar Kit Secondary Series Bar Kit Grounding Reactors Available remotely mounted Switchgear / Tap Switch Over temperature thermoswitches

Fixture type water-cooled transformers are ideal for multi-spot welding fixtures. Designed to have industry standard RWMA staggered secondary lugs, 3/8 – 16 studs for primary voltage connection, multiple selections for frequencies and secondary voltages, with primary access on five sides, over temperature thermoswitch and 1/4 – 18 NPT water connections. The size and capability of our Fixture Transformer units can be designed to meet your application’s requirements. Our standard Fixture type transformers feature:

  • KVA Range: 25 KVA – 200 KVA (rated at 50% duty cycle)
  • Primary Voltages:
    • 400 Volts, 50Hz
    • 480 Volts, 60Hz
    • 575 Volts, 60Hz
  • Fully encapsulated to ensure long life
  • Optional accessories:
    • Secondary Parallel Bar Kit
    • Secondary Series Bar Kit
    • Grounding Reactors
    • Available remotely mounted Switchgear / Tap Switch
    • Over temperature thermoswitches
Supplier's Site

Technical Specifications

  RoMan Manufacturing, Inc.
Product Category Power Transformers
Product Name Fixture Type Water-Cooled Transformers
Transformer Type Single Phase Transformer
Cooling Method Water
Primary Frequency 50 / 60 Hz
Single Phase Configuration Single
Unlock Full Specs
to access all available technical data