OKW Enclosures, Inc. Battery Clips, 2Xaa; Battery Sizes Accepted Okw (Enclosures) A9176007

Description
BATTERY CLIPS, 2XAA; Battery Sizes Accepted:AA; Battery Terminals:Spring; Contact Material:-; Contact Plating:Nickel Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Clip; Battery Size Code:AA; ForRoHS Compliant: Yes
Datasheet
Description
BATTERY CLIPS, 2XAA; Battery Sizes Accepted:AA; Battery Terminals:Spring; Contact Material:-; Contact Plating:Nickel Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Clip; Battery Size Code:AA; ForRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clips, 2Xaa; Battery Sizes Accepted Okw (Enclosures) - 35M3857 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clips, 2Xaa; Battery Sizes Accepted Okw (Enclosures)
35M3857
Battery Clips, 2Xaa; Battery Sizes Accepted Okw (Enclosures) 35M3857
BATTERY CLIPS, 2XAA; Battery Sizes Accepted:AA; Battery Terminals:Spring; Contact Material:-; Contact Plating:Nickel Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Clip; Battery Size Code:AA; ForRoHS Compliant: Yes

BATTERY CLIPS, 2XAA; Battery Sizes Accepted:AA; Battery Terminals:Spring; Contact Material:-; Contact Plating:Nickel Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Battery Clip; Battery Size Code:AA; ForRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 35M3857
Product Name Battery Clips, 2Xaa; Battery Sizes Accepted Okw (Enclosures)
Plating / Coating Nickel; Nickel Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details