Rolair Systems Hand Carried Air Compressors VT25BIG

Description
PUMP DESCRIPTION : ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2.5 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty/Industria l Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Heavy Duty Wheels for Greater Jobsite Mobility, Start/Stop Pressure Switch with On/Off Lever, Fold Down Handle for Easy Storage/Low Profile, User-Friendly Control Panel Including Gauges, Two Quick-Disconnect, Safety-Relief Valve, Intake Filter Silencer, 13.8 Amp Motor, Initial 10-Oz. Oil Fill Included.
Description
PUMP DESCRIPTION : ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2.5 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty/Industria l Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Heavy Duty Wheels for Greater Jobsite Mobility, Start/Stop Pressure Switch with On/Off Lever, Fold Down Handle for Easy Storage/Low Profile, User-Friendly Control Panel Including Gauges, Two Quick-Disconnect, Safety-Relief Valve, Intake Filter Silencer, 13.8 Amp Motor, Initial 10-Oz. Oil Fill Included.

Suppliers

Company
Product
Description
Supplier Links
Hand Carried Air Compressors - VT25BIG - Rolair Systems
Hustisford, WI, USA
Hand Carried Air Compressors
VT25BIG
Hand Carried Air Compressors VT25BIG
PUMP DESCRIPTION : ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2.5 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty/Industria l Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Heavy Duty Wheels for Greater Jobsite Mobility, Start/Stop Pressure Switch with On/Off Lever, Fold Down Handle for Easy Storage/Low Profile, User-Friendly Control Panel Including Gauges, Two Quick-Disconnect, Safety-Relief Valve, Intake Filter Silencer, 13.8 Amp Motor, Initial 10-Oz. Oil Fill Included.

PUMP DESCRIPTION :

ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life.

MOTOR DESCRIPTION :

2.5 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty/Industrial Grade with Ball Bearings for Greater Durability.

STANDARD EQUIPMENT :

100% Duty-Cycle Motor, Heavy Duty Wheels for Greater Jobsite Mobility, Start/Stop Pressure Switch with On/Off Lever, Fold Down Handle for Easy Storage/Low Profile, User-Friendly Control Panel Including Gauges, Two Quick-Disconnect, Safety-Relief Valve, Intake Filter Silencer, 13.8 Amp Motor, Initial 10-Oz. Oil Fill Included.

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number VT25BIG
Product Name Hand Carried Air Compressors
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 6.5 to 6.9 SCFM (11.05 to 11.73 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details