PUMP DESCRIPTION :
*Low Speed ~ Quiet*, ROLAIR Quality, Cast-Iron Cylinder, Single Stage, Ball Bearings,Stainless-S
MOTOR DESCRIPTION :
2 HP, 1700 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty/Industria
STANDARD EQUIPMENT :
100% Duty-Cycle Motor, Reduced Operating Noise Due to Low-Speed Motor, Start/Stop Pressure Switch with On/Off Lever, Dolly-Cart with Wheels for Easy Maneuvering, User-Friendly Control Panel Including Gauges, Two Quick-Disconnect, Tool Box for Convenient Jobsite Storage, Safety-Relief Valve, Intake Filter Silencer, 12.3 Amp Motor, Initial 10-Oz. Oil Fill Included.
| Rolair Systems | |
|---|---|
| Product Category | Air Compressors |
| Product Number | VT20TB |
| Product Name | Hand Carried Air Compressors |
| Power Source | AC Single Phase |
| Lubrication Style | Lubricated |
| Mass Flow Capacity | 4.2 to 4.8 SCFM (7.14 to 8.16 m³/hr) |