Rolair Systems Electric Air Compressors V5180K30

Description
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 1800 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models Available in 208 and 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Head Unloader, Refrigerant Air Dryer, Air Cooled Aftercooler
Description
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 1800 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models Available in 208 and 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Head Unloader, Refrigerant Air Dryer, Air Cooled Aftercooler

Suppliers

Company
Product
Description
Supplier Links
Electric Air Compressors - V5180K30 - Rolair Systems
Hustisford, WI, USA
Electric Air Compressors
V5180K30
Electric Air Compressors V5180K30
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 1800 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models Available in 208 and 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Head Unloader, Refrigerant Air Dryer, Air Cooled Aftercooler

PUMP DESCRIPTION :

Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance.

MOTOR DESCRIPTION :

1800 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models Available in 208 and 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt.

STANDARD EQUIPMENT :

Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard

OPTIONAL EQUIPMENT :

Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Head Unloader, Refrigerant Air Dryer, Air Cooled Aftercooler

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number V5180K30
Product Name Electric Air Compressors
Power Source AC Single Phase; AC Three Phase
Lubrication Style Lubricated
Mass Flow Capacity 18 SCFM (30.6 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFC200P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.3330 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details