Rolair Systems Electric Air Compressors V5160PT03XB

Description
PUMP DESCRIPTION : Single Stage, Three Cast-Iron Cylinders, Aluminum Heads for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, High-Efficiency Reed Valves, Oil Sight Gauge and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor. S-1 rated for continuous duty. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard. OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Refrigerant Air Dryer.
Description
PUMP DESCRIPTION : Single Stage, Three Cast-Iron Cylinders, Aluminum Heads for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, High-Efficiency Reed Valves, Oil Sight Gauge and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor. S-1 rated for continuous duty. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard. OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Refrigerant Air Dryer.

Suppliers

Company
Product
Description
Supplier Links
Electric Air Compressors - V5160PT03XB - Rolair Systems
Hustisford, WI, USA
Electric Air Compressors
V5160PT03XB
Electric Air Compressors V5160PT03XB
PUMP DESCRIPTION : Single Stage, Three Cast-Iron Cylinders, Aluminum Heads for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, High-Efficiency Reed Valves, Oil Sight Gauge and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor. S-1 rated for continuous duty. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard. OPTIONAL EQUIPMENT : Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Refrigerant Air Dryer.

PUMP DESCRIPTION :

Single Stage, Three Cast-Iron Cylinders, Aluminum Heads for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, High-Efficiency Reed Valves, Oil Sight Gauge and Trouble-Free Performance.

MOTOR DESCRIPTION :

3450 RPM, 60 Hz, Single Phase 230V, Open Drip-Proof Motor. S-1 rated for continuous duty.

STANDARD EQUIPMENT :

Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard.

OPTIONAL EQUIPMENT :

Magnetic Starter, Automatic Tank Drain, Low Oil Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Refrigerant Air Dryer.

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number V5160PT03XB
Product Name Electric Air Compressors
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 16 to 21.1 SCFM (27.2 to 35.86 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - ML Series Air Compressor - fs-curtis-ml-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 19.1 to 204 SCFM (32.46 to 347 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 30 HP
View Details
Single-Stage Ring Compressors - VFZ701A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 6.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details