Rolair Systems Electric Air Compressors V3160K24

Description
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard
Description
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard

Suppliers

Company
Product
Description
Supplier Links
Electric Air Compressors - V3160K24 - Rolair Systems
Hustisford, WI, USA
Electric Air Compressors
V3160K24
Electric Air Compressors V3160K24
PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard

PUMP DESCRIPTION :

Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance.

MOTOR DESCRIPTION :

3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt.

STANDARD EQUIPMENT :

Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-300 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number V3160K24
Product Name Electric Air Compressors
Power Source AC Single Phase; AC Three Phase
Lubrication Style Lubricated
Mass Flow Capacity 10.5 SCFM (17.85 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details