Rolair Systems Electric Air Compressors V3160K18

Description
PUMP DESCRIPTION : Single Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard
Description
PUMP DESCRIPTION : Single Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard

Suppliers

Company
Product
Description
Supplier Links
Electric Air Compressors - V3160K18 - Rolair Systems
Hustisford, WI, USA
Electric Air Compressors
V3160K18
Electric Air Compressors V3160K18
PUMP DESCRIPTION : Single Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. MOTOR DESCRIPTION : 3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard

PUMP DESCRIPTION :

Single Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lamellar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance.

MOTOR DESCRIPTION :

3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt.

STANDARD EQUIPMENT :

Pressure Switch - Start/Stop Operation,110-135 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless Starts, Heavy-Duty Brass Shut-Off Valve, Pressure Gauge, 0-200 PSI in 5 lb. Graduations, Safety Relief Valve - ASME Approved, Multiple V-Belt Drive, Intake Filter/Silencer w/Replaceable Element, Totally Enclosed Steel Belt Guard

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number V3160K18
Product Name Electric Air Compressors
Power Source AC Single Phase; AC Three Phase
Lubrication Style Lubricated
Mass Flow Capacity 11.9 SCFM (20.23 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
Single-Stage Ring Compressors - VFZ501A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details