Rolair Systems Two Stage Belt Drive Air Compressors PMP22K50CH

Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers
Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers

Suppliers

Company
Product
Description
Supplier Links
Two Stage Belt Drive Air Compressors - PMP22K50CH - Rolair Systems
Hustisford, WI, USA
Two Stage Belt Drive Air Compressors
PMP22K50CH
Two Stage Belt Drive Air Compressors PMP22K50CH
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers

PUMP DESCRIPTION :

Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader

MOTOR DESCRIPTION :

N/A

STANDARD EQUIPMENT :

Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number PMP22K50CH
Product Name Two Stage Belt Drive Air Compressors
Power Source Belt Drive
Lubrication Style Lubricated
Mass Flow Capacity 23.63 to 31.43 SCFM (40.16 to 53.42 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details