Rolair Systems Two Stage Belt Drive Air Compressors PMP22K30CH

Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers
Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers

Suppliers

Company
Product
Description
Supplier Links
Two Stage Belt Drive Air Compressors - PMP22K30CH - Rolair Systems
Hustisford, WI, USA
Two Stage Belt Drive Air Compressors
PMP22K30CH
Two Stage Belt Drive Air Compressors PMP22K30CH
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers

PUMP DESCRIPTION :

Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler

MOTOR DESCRIPTION :

N/A

STANDARD EQUIPMENT :

Two Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number PMP22K30CH
Product Name Two Stage Belt Drive Air Compressors
Power Source Belt Drive
Lubrication Style Lubricated
Mass Flow Capacity 16.01 to 23.63 SCFM (27.21 to 40.16 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Portable Electric Air Compressors - M250E / M255E - Kaeser Compressors, Inc.
Specs
Lubrication Style Oil-less
Mass Flow Capacity 565 to 990 SCFM (960 to 1683 m³/hr)
Discharge / Operating Pressure 125 to 200 psi (87.97 to 141 m H2O)
View Details