Rolair Systems Single Stage Belt Drive Air Compressor Pumps PMP14K70CH

Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Single Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Air Cooled Aftercooler
Description
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Single Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Air Cooled Aftercooler

Suppliers

Company
Product
Description
Supplier Links
Single Stage Belt Drive Air Compressor Pumps - PMP14K70CH - Rolair Systems
Hustisford, WI, USA
Single Stage Belt Drive Air Compressor Pumps
PMP14K70CH
Single Stage Belt Drive Air Compressor Pumps PMP14K70CH
PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge MOTOR DESCRIPTION : N/A STANDARD EQUIPMENT : Single Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Air Cooled Aftercooler

PUMP DESCRIPTION :

Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Hardened Steel Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge

MOTOR DESCRIPTION :

N/A

STANDARD EQUIPMENT :

Single Stage Pump, Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Air Cooled Aftercooler

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number PMP14K70CH
Product Name Single Stage Belt Drive Air Compressor Pumps
Power Source Belt Drive
Lubrication Style Lubricated
Mass Flow Capacity 45.24 SCFM (76.9 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ501A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 2.7 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M58U - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 210 SCFM (357 m³/hr)
Discharge / Operating Pressure 100 to 145 psi (70.38 to 102 m H2O)
View Details