Rolair Systems Direct Drive Air Compressor Pumps PMP11SF1250FC

Description
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 1.5 HP, 3400 RPM, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : Single Stage Pump, Intake Filter, Protective Shroud, Oil Dipstick/Breather, Oil Drain Plug, Manual Reset/Overload Protection
Description
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 1.5 HP, 3400 RPM, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : Single Stage Pump, Intake Filter, Protective Shroud, Oil Dipstick/Breather, Oil Drain Plug, Manual Reset/Overload Protection

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Air Compressor Pumps - PMP11SF1250FC - Rolair Systems
Hustisford, WI, USA
Direct Drive Air Compressor Pumps
PMP11SF1250FC
Direct Drive Air Compressor Pumps PMP11SF1250FC
PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 1.5 HP, 3400 RPM, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : Single Stage Pump, Intake Filter, Protective Shroud, Oil Dipstick/Breather, Oil Drain Plug, Manual Reset/Overload Protection

PUMP DESCRIPTION :

ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life

MOTOR DESCRIPTION :

1.5 HP, 3400 RPM, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability

STANDARD EQUIPMENT :

Single Stage Pump, Intake Filter, Protective Shroud, Oil Dipstick/Breather, Oil Drain Plug, Manual Reset/Overload Protection

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number PMP11SF1250FC
Product Name Direct Drive Air Compressor Pumps
Power Source Direct Drive
Lubrication Style Lubricated
Mass Flow Capacity 2.6 SCFM (4.42 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KR2/KR2V Series Rotary Screw Air Compressor - rogers-kr2-kr2v-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 152 to 2621 SCFM (258 to 4455 m³/hr)
Discharge / Operating Pressure 80 to 210 psi (56.3 to 148 m H2O)
Horse Power 100 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details