Rolair Systems Hand Carried Air Compressors JC10

Description
PUMP DESCRIPTION : Super Quiet, ROLAIR Quality, Single Stage, Oilless, Two Cylinder, Ball Bearings,Cast-Alumin um Cylinder, Stainless-Steel Reed Valves, Low RPM for Quiet Operation—ONLY 60 dB!! MOTOR DESCRIPTION : 1 HP, 1725 RPM, Low-Amp Draw, Automatic Overload Protection, 115 Volt, 60 Hz, Heavy-Duty/Industria l-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : Start/Stop Pressure Switch, Roll-Cage Design to Protect Pump/Motor, Safety Relief Valve, Intake Filter/Silencer, 8 Amp Motor, Pressure Relief Solenoid Valve, Decibel Level - Only 60 dB!!, Air Line Regulator and Pressure Gauge
Description
PUMP DESCRIPTION : Super Quiet, ROLAIR Quality, Single Stage, Oilless, Two Cylinder, Ball Bearings,Cast-Alumin um Cylinder, Stainless-Steel Reed Valves, Low RPM for Quiet Operation—ONLY 60 dB!! MOTOR DESCRIPTION : 1 HP, 1725 RPM, Low-Amp Draw, Automatic Overload Protection, 115 Volt, 60 Hz, Heavy-Duty/Industria l-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : Start/Stop Pressure Switch, Roll-Cage Design to Protect Pump/Motor, Safety Relief Valve, Intake Filter/Silencer, 8 Amp Motor, Pressure Relief Solenoid Valve, Decibel Level - Only 60 dB!!, Air Line Regulator and Pressure Gauge

Suppliers

Company
Product
Description
Supplier Links
Hand Carried Air Compressors - JC10 - Rolair Systems
Hustisford, WI, USA
Hand Carried Air Compressors
JC10
Hand Carried Air Compressors JC10
PUMP DESCRIPTION : Super Quiet, ROLAIR Quality, Single Stage, Oilless, Two Cylinder, Ball Bearings,Cast-Alumin um Cylinder, Stainless-Steel Reed Valves, Low RPM for Quiet Operation—ONLY 60 dB!! MOTOR DESCRIPTION : 1 HP, 1725 RPM, Low-Amp Draw, Automatic Overload Protection, 115 Volt, 60 Hz, Heavy-Duty/Industria l-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : Start/Stop Pressure Switch, Roll-Cage Design to Protect Pump/Motor, Safety Relief Valve, Intake Filter/Silencer, 8 Amp Motor, Pressure Relief Solenoid Valve, Decibel Level - Only 60 dB!!, Air Line Regulator and Pressure Gauge

PUMP DESCRIPTION :

Super Quiet, ROLAIR Quality, Single Stage, Oilless, Two Cylinder, Ball Bearings,Cast-Aluminum Cylinder, Stainless-Steel Reed Valves, Low RPM for Quiet Operation—ONLY 60 dB!!

MOTOR DESCRIPTION :

1 HP, 1725 RPM, Low-Amp Draw, Automatic Overload Protection, 115 Volt, 60 Hz, Heavy-Duty/Industrial-Grade with Ball Bearings for Greater Durability.

STANDARD EQUIPMENT :

Start/Stop Pressure Switch, Roll-Cage Design to Protect Pump/Motor, Safety Relief Valve, Intake Filter/Silencer, 8 Amp Motor, Pressure Relief Solenoid Valve, Decibel Level - Only 60 dB!!, Air Line Regulator and Pressure Gauge

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number JC10
Product Name Hand Carried Air Compressors
Power Source AC Single Phase
Lubrication Style Oil-less
Mass Flow Capacity 2.35 to 3.8 SCFM (3.99 to 6.46 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB175P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1.75 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details