Rolair Systems Hand Carried Air Compressors FC250090L

Description
PUMP DESCRIPTION : ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty/Industria l-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Start/Stop Pressure Switch, Air Line Regulator, Tank Pressure Gauge, Easy-to-Maneuver 24-Gallon Tank, Wheels and Handle, Safety-Relief Valve, Intake Filter/Silencer, Initial 12-oz. Oil Fill Included.
Description
PUMP DESCRIPTION : ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty/Industria l-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Start/Stop Pressure Switch, Air Line Regulator, Tank Pressure Gauge, Easy-to-Maneuver 24-Gallon Tank, Wheels and Handle, Safety-Relief Valve, Intake Filter/Silencer, Initial 12-oz. Oil Fill Included.

Suppliers

Company
Product
Description
Supplier Links
Hand Carried Air Compressors - FC250090L - Rolair Systems
Hustisford, WI, USA
Hand Carried Air Compressors
FC250090L
Hand Carried Air Compressors FC250090L
PUMP DESCRIPTION : ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life. MOTOR DESCRIPTION : 2 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty/Industria l-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Start/Stop Pressure Switch, Air Line Regulator, Tank Pressure Gauge, Easy-to-Maneuver 24-Gallon Tank, Wheels and Handle, Safety-Relief Valve, Intake Filter/Silencer, Initial 12-oz. Oil Fill Included.

PUMP DESCRIPTION :

ROLAIR Quality, Single Stage, Ball Bearings, Cast-Iron Cylinder, Stainless-Steel Reed Valves and Splash Lubrication Ensure Longer Life.

MOTOR DESCRIPTION :

2 HP, 3400 RPM, S1-Rated for Continuous Duty, Low-Amp Draw, Overload Protection with Manual Reset, 115 Volt, 60 Hz, Heavy-Duty/Industrial-Grade with Ball Bearings for Greater Durability.

STANDARD EQUIPMENT :

100% Duty-Cycle Motor, Start/Stop Pressure Switch, Air Line Regulator, Tank Pressure Gauge, Easy-to-Maneuver 24-Gallon Tank, Wheels and Handle, Safety-Relief Valve, Intake Filter/Silencer, Initial 12-oz. Oil Fill Included.

Supplier's Site

Technical Specifications

  Rolair Systems
Product Category Air Compressors
Product Number FC250090L
Product Name Hand Carried Air Compressors
Power Source AC Single Phase
Lubrication Style Lubricated
Mass Flow Capacity 5.1 to 5.4 SCFM (8.67 to 9.18 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Biogas Compressors - Series VMX - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Power Source Electric/Engine
Lubrication Style Lubricated
View Details